BOSCH COMMUNICATIONS SYSTEMS
LBC3493/12-US -- HORN LOUDSPEAKER 45,30W BOSCH COMMUNICATIONS
Bosch Communications Systems
Horn Loudspeaker 45,30W Bosch Communications
LBC3493/12-US
Description
HORN LOUDSPEAKER 45,30W
Description
HORN LOUDSPEAKER 45,30W
Datasheet
Suppliers
Horn Loudspeaker 45,30W Bosch Communications
78T2195
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
78T2195 |
|
Product Name
|
Horn Loudspeaker 45,30W Bosch Communications |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
Frequency Response
800 to 5000 Hz
Size
9.88 inch (251 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details