Tymphany Corporation Speakers DFL-2525R00-08

Description
7.15 Ohms Compression Speaker 25W 3kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
7.15 Ohms Compression Speaker 25W 3kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - DFL-2525R00-08-ND - DigiKey
Thief River Falls, MN, United States
7.15 Ohms Compression Speaker 25W 3kHz ~ 20kHz Top Round

7.15 Ohms Compression Speaker 25W 3kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number DFL-2525R00-08-ND
Product Name Speakers
Resonance Frequency 1597 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 470T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details