BOPLA Gehäuse Systeme GmbH Boxes 96013125

Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 3.150"" W (151.00mm x 80.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 3.150"" W (151.00mm x 80.00mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 902-1239-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 3.150"" W (151.00mm x 80.00mm) X 2.362"" (60.00mm)"

"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 3.150"" W (151.00mm x 80.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla - 03AH6893 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
03AH6893
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 03AH6893
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 902-1239-ND 03AH6893
Product Name Boxes Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details