BOPLA Gehäuse Systeme GmbH Boxes 96011115

Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 3.504"" L x 3.150"" W (89.00mm x 80.00mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 3.504"" L x 3.150"" W (89.00mm x 80.00mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 902-1236-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 3.504"" L x 3.150"" W (89.00mm x 80.00mm) X 1.850"" (46.99mm)"

"Box Plastic, Polycarbonate Gray Hinged Door, Lid 3.504"" L x 3.150"" W (89.00mm x 80.00mm) X 1.850"" (46.99mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla - 03AH6892 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
03AH6892
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 03AH6892
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:89mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:89mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 902-1236-ND 03AH6892
Product Name Boxes Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details