BOPLA Gehäuse Systeme GmbH Enclosure, Handheld, Abs, Black; Enclosure Type Bopla 34500000

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:60mm; External Depth - Metric:25mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:60mm; External Depth - Metric:25mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla - 03AH6802 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla
03AH6802
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla 03AH6802
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:60mm; External Depth - Metric:25mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:60mm; External Depth - Metric:25mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6802
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Bopla
Length 4.72 inch (120 mm)
Width 2.36 inch (60 mm)
Depth 0.9843 inch (25 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
4 suppliers
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details