BOPLA Gehäuse Systeme GmbH Small Enclosure, Abs, Grey; Enclosure Type Bopla 3223000

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Bopla - 03AH6727 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Bopla
03AH6727
Small Enclosure, Abs, Grey; Enclosure Type Bopla 03AH6727
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip65, Multipurpose, 75 Mm, 150 Mm, 200 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla - 23M7929 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Multipurpose, 75 Mm, 150 Mm, 200 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla
23M7929
Enclosure, Ip65, Multipurpose, 75 Mm, 150 Mm, 200 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla 23M7929
Enclosure, IP65, Multipurpose, 75 mm, 150 mm, 200 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Enclosure, IP65, Multipurpose, 75 mm, 150 mm, 200 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 03AH6727 23M7929
Product Name Small Enclosure, Abs, Grey; Enclosure Type Bopla Enclosure, Ip65, Multipurpose, 75 Mm, 150 Mm, 200 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla
Length 2.95 inch (74.9 mm)
Width 5.91 inch (150 mm)
Depth 7.87 inch (200 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers