BOPLA Gehäuse Systeme GmbH Cable Gland, Brass, 18Mm-24Mm; Thread Size Imperial Bopla 13050700

Description
CABLE GLAND, BRASS, 18MM-24MM; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:24mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 18MM-24MM; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:24mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 18Mm-24Mm; Thread Size Imperial Bopla - 03AH6795 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 18Mm-24Mm; Thread Size Imperial Bopla
03AH6795
Cable Gland, Brass, 18Mm-24Mm; Thread Size Imperial Bopla 03AH6795
CABLE GLAND, BRASS, 18MM-24MM; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:24mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, BRASS, 18MM-24MM; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:24mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 03AH6795
Product Name Cable Gland, Brass, 18Mm-24Mm; Thread Size Imperial Bopla
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details