"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 3.150"" W (160.00mm x 80.00mm) X 3.346"" (85.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 02231094-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 4X |