Boom Precision Electronics Co., Ltd. Connectors 3.0-2*9A

Description
Plugin,P=3mm Wire To Board Connector ROHS
Description
Plugin,P=3mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - 3.0-2*9A - ODG (Origin Data Global)
Shenzhen, China
Connectors
3.0-2*9A
Connectors 3.0-2*9A
Plugin,P=3mm Wire To Board Connector ROHS

Plugin,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number 3.0-2*9A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers