3-Way Reduced Port L-ported Brass Ball Valve FNPT Threaded w/ Spring Return Handle
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 365NSRL-3/4 |
| Product Name | 3-Way Reduced Port L-ported Brass Ball Valve |
| Valve Type | Ball |
| Primary Material | Brass / Bronze |
| Media | Water; Gas |
| Valve Size | 0.75 inch (19.05 mm) |