Bonomi North America, Inc. 3" 2-Way, 3 pc. Stainless Steel Ball Valve M8E710061-003-3

Description
3" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ SW ends & 100-240VAC Metal On/Off Electric Actuator
Request a Quote Datasheet
Description
3" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ SW ends & 100-240VAC Metal On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" 2-Way, 3 pc. Stainless Steel Ball Valve
M8E710061-003-3
3" 2-Way, 3 pc. Stainless Steel Ball Valve M8E710061-003-3
3" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ SW ends & 100-240VAC Metal On/Off Electric Actuator

3" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ SW ends & 100-240VAC Metal On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number M8E710061-003-3
Product Name 3" 2-Way, 3 pc. Stainless Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Steam; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171L-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port 3 pc. Stainless Steel Ball Valve - 722LL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
View Details
Oval Handle for Brass Ball Valve - 6120-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
View Details