Bonomi North America, Inc. Stainless Steel FNPT Threaded Ball Valve 3100-2

Description
Stainless Steel FNPT Threaded Ball Valve 3000 psi - Standard Port
Request a Quote Datasheet
Description
Stainless Steel FNPT Threaded Ball Valve 3000 psi - Standard Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel FNPT Threaded Ball Valve - 3100-2 - Bonomi North America, Inc.
Charlotte, NC, United States
Stainless Steel FNPT Threaded Ball Valve
3100-2
Stainless Steel FNPT Threaded Ball Valve 3100-2
Stainless Steel FNPT Threaded Ball Valve 3000 psi - Standard Port

Stainless Steel FNPT Threaded Ball Valve 3000 psi - Standard Port

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 3100-2
Product Name Stainless Steel FNPT Threaded Ball Valve
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Mini Brass Ball Valve - 383N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 inch (6.35 mm)
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details