3" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ PEEK seats and Encapsulated Bolts and SW ends & 24V AC/DC Metal On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M8E0741-002-3 |
| Product Name | 3" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |