Bonomi North America, Inc. 3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve DA8300-3

Description
3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve
DA8300-3
3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve DA8300-3
3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA8300-3
Product Name 3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 253N-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100622LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Carbon Steel Manually Operated ANSI 150, High-Performance Wafer Style, Butterfly Valve - 8100-2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Steel
Valve Size 2.00 inch (50.80 mm)
View Details