Bonomi North America, Inc. 4" 2-Way, CPVC Ball Valve 8ECPVCBV2-001-4

Description
4" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
4" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" 2-Way, CPVC Ball Valve
8ECPVCBV2-001-4
4" 2-Way, CPVC Ball Valve 8ECPVCBV2-001-4
4" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator

4" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8ECPVCBV2-001-4
Product Name 4" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 172N-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 1715LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details