Bonomi North America, Inc. 2" 2-Way, Carbon Steel NPT Ball Valve 600LL-2-LS2

Description
2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch
Request a Quote Datasheet
Description
2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, Carbon Steel NPT Ball Valve
600LL-2-LS2
2" 2-Way, Carbon Steel NPT Ball Valve 600LL-2-LS2
2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch

2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 600LL-2-LS2
Product Name 2" 2-Way, Carbon Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel FNPT Threaded Ball Valve - 3000-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 2.00 inch (50.80 mm)
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.50 inch (38.10 mm)
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details