Bolton Technical RF Antennas BT974082

Description
Signal Boosting Desktop RF Antenna 698MHz ~ 2.7GHz 2.5dBi SMA Male
Description
Signal Boosting Desktop RF Antenna 698MHz ~ 2.7GHz 2.5dBi SMA Male
Datasheet
Datasheet Summary
Powered by GS/AI

The BT974082 is a wideband desktop antenna designed for signal boosting applications, covering a frequency range of 698 MHz to 2700 MHz. It features a maximum gain of 2.5 dBi and a maximum input power of 50 watts, making it suitable for various RF communication needs. The antenna has a vertical polarization and a 50-ohm input impedance, ensuring compatibility with standard RF systems. With a compact design, the antenna measures 168 mm in length and has a base diameter of 48.5 mm, making it ideal for use in office environments or even inside an RV. It is equipped with an SMA male connector and comes with a 600 mm RG174 cable, facilitating easy installation and connectivity. The antenna's simple and elegant design allows it to blend seamlessly into any workspace.

Datasheet Summary
Powered by GS/AI

The BT974082 is a wideband desktop antenna designed for signal boosting applications, covering a frequency range of 698 MHz to 2700 MHz. It features a maximum gain of 2.5 dBi and a maximum input power of 50 watts, making it suitable for various RF communication needs. The antenna has a vertical polarization and a 50-ohm input impedance, ensuring compatibility with standard RF systems. With a compact design, the antenna measures 168 mm in length and has a base diameter of 48.5 mm, making it ideal for use in office environments or even inside an RV. It is equipped with an SMA male connector and comes with a 600 mm RG174 cable, facilitating easy installation and connectivity. The antenna's simple and elegant design allows it to blend seamlessly into any workspace.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT974082 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT974082
RF Antennas BT974082
Signal Boosting Desktop RF Antenna 698MHz ~ 2.7GHz 2.5dBi SMA Male

Signal Boosting Desktop RF Antenna 698MHz ~ 2.7GHz 2.5dBi SMA Male

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT974082
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers