Bolton Technical RF Antennas BT151922

Description
Signal Boosting Blade RF Antenna 602MHz, 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3MHz ~ 2.7GHz, 3.6GHz ~ 3.75GHz 4.4dBi
Description
Signal Boosting Blade RF Antenna 602MHz, 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3MHz ~ 2.7GHz, 3.6GHz ~ 3.75GHz 4.4dBi

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT151922 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT151922
RF Antennas BT151922
Signal Boosting Blade RF Antenna 602MHz, 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3MHz ~ 2.7GHz, 3.6GHz ~ 3.75GHz 4.4dBi

Signal Boosting Blade RF Antenna 602MHz, 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3MHz ~ 2.7GHz, 3.6GHz ~ 3.75GHz 4.4dBi

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT151922
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers