Bolton Technical RF Antennas BT151052

Description
5G, Signal Boosting MIMO Cross Polarized RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.7GHz, 3.4 GHz ~ 3.8GHz 9dBi, 10dBi, 11dBi N Type Female Pole, Wall Mount
Description
5G, Signal Boosting MIMO Cross Polarized RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.7GHz, 3.4 GHz ~ 3.8GHz 9dBi, 10dBi, 11dBi N Type Female Pole, Wall Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT151052 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT151052
RF Antennas BT151052
5G, Signal Boosting MIMO Cross Polarized RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.7GHz, 3.4 GHz ~ 3.8GHz 9dBi, 10dBi, 11dBi N Type Female Pole, Wall Mount

5G, Signal Boosting MIMO Cross Polarized RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.7GHz, 3.4 GHz ~ 3.8GHz 9dBi, 10dBi, 11dBi N Type Female Pole, Wall Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT151052
Product Name RF Antennas
Applications 5G, Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers