Bogen Communications, Inc. Wall Baffle Speaker; Supply Voltage Vac Bogen Communications WBS8T725BRV

Description
WALL BAFFLE SPEAKER; Supply Voltage VAC:70V; Frequency Response Min:50Hz; Frequency Response Max:12kHz; External Height:9.5"; External Width:9.5"; External Depth:5.25"; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet
Description
WALL BAFFLE SPEAKER; Supply Voltage VAC:70V; Frequency Response Min:50Hz; Frequency Response Max:12kHz; External Height:9.5"; External Width:9.5"; External Depth:5.25"; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Baffle Speaker; Supply Voltage Vac Bogen Communications - 89C0974 - Newark, An Avnet Company
Chicago, IL, United States
Wall Baffle Speaker; Supply Voltage Vac Bogen Communications
89C0974
Wall Baffle Speaker; Supply Voltage Vac Bogen Communications 89C0974
WALL BAFFLE SPEAKER; Supply Voltage VAC:70V; Frequency Response Min:50Hz; Frequency Response Max:12kHz; External Height:9.5"; External Width:9.5"; External Depth:5.25"; Product Range:-; Plug Type:- RoHS Compliant: No

WALL BAFFLE SPEAKER; Supply Voltage VAC:70V; Frequency Response Min:50Hz; Frequency Response Max:12kHz; External Height:9.5"; External Width:9.5"; External Depth:5.25"; Product Range:-; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 89C0974
Product Name Wall Baffle Speaker; Supply Voltage Vac Bogen Communications
Frequency Response 50 to 12000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details