Bogen Communications, Inc. Speaker;70Hz to 15kHz;Speaker, Hanging Pendant;70V/25V;4W;8 Ohms;Walnut;96dB WBS810T725

Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired Power Rating — 4 Watts Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D Magnet Weight — 6 Oz. Impedance/Transfer — 25/70 V
Datasheet
Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired Power Rating — 4 Watts Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D Magnet Weight — 6 Oz. Impedance/Transfer — 25/70 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker;70Hz to 15kHz;Speaker, Hanging Pendant;70V/25V;4W;8 Ohms;Walnut;96dB - 70146585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;70Hz to 15kHz;Speaker, Hanging Pendant;70V/25V;4W;8 Ohms;Walnut;96dB
70146585
Speaker;70Hz to 15kHz;Speaker, Hanging Pendant;70V/25V;4W;8 Ohms;Walnut;96dB 70146585
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired Power Rating — 4 Watts Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D Magnet Weight — 6 Oz. Impedance/Transfer — 25/70 V

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
  • Power Rating — 4 Watts
  • Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D
  • Magnet Weight — 6 Oz.
  • Impedance/Transfer — 25/70 V
Supplier's Site
Wall Baffle Speaker, 4W, 70Hz-15Khz; Product Range Bogen Communications - 50B1113 - Newark, An Avnet Company
Chicago, IL, United States
Wall Baffle Speaker, 4W, 70Hz-15Khz; Product Range Bogen Communications
50B1113
Wall Baffle Speaker, 4W, 70Hz-15Khz; Product Range Bogen Communications 50B1113
WALL BAFFLE SPEAKER, 4W, 70HZ-15KHZ; Product Range:- RoHS Compliant: No

WALL BAFFLE SPEAKER, 4W, 70HZ-15KHZ; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Speakers Speakers
Product Number 70146585 50B1113
Product Name Speaker;70Hz to 15kHz;Speaker, Hanging Pendant;70V/25V;4W;8 Ohms;Walnut;96dB Wall Baffle Speaker, 4W, 70Hz-15Khz; Product Range Bogen Communications
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details