Bogen Communications, Inc. Audio Visual (Audio Video), Amplifier; Product Range Bogen Communications TPU-35B

Description
AUDIO VISUAL (AUDIO VIDEO), AMPLIFIER; Product Range:TPU Series; Plug Type:- RoHS Compliant: No
Description
AUDIO VISUAL (AUDIO VIDEO), AMPLIFIER; Product Range:TPU Series; Plug Type:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Bogen Communications CC-Series compact mixer-amplifiers provide 40 watts of output power and are designed for efficient use in audio applications. Each model in the series features a varying number of inputs, ranging from 2 to 7, allowing for connection to external equipment. Notably, the CC4052M and CC4062MBT models include a media player that accepts SD cards and USB drives, along with Bluetooth connectivity for wireless audio streaming. These amplifiers are equipped with individual volume controls for each input and phantom power for microphone inputs. They support multiple output configurations, including compatibility with 70V, 25V, 4-ohm, and 8-ohm systems. The CC-Series also includes features such as music-on-hold outputs, peak and signal indicators, and a master mute control. The compact design allows for side-by-side installation in standard racks, making them suitable for various installation environments. Engineers considering this product should note its UL listing for safety standards in the US and Canada, as well as the optional rack mount adapter for enhanced installation flexibility.

Datasheet Summary
Powered by GS/AI

The Bogen Communications CC-Series compact mixer-amplifiers provide 40 watts of output power and are designed for efficient use in audio applications. Each model in the series features a varying number of inputs, ranging from 2 to 7, allowing for connection to external equipment. Notably, the CC4052M and CC4062MBT models include a media player that accepts SD cards and USB drives, along with Bluetooth connectivity for wireless audio streaming. These amplifiers are equipped with individual volume controls for each input and phantom power for microphone inputs. They support multiple output configurations, including compatibility with 70V, 25V, 4-ohm, and 8-ohm systems. The CC-Series also includes features such as music-on-hold outputs, peak and signal indicators, and a master mute control. The compact design allows for side-by-side installation in standard racks, making them suitable for various installation environments. Engineers considering this product should note its UL listing for safety standards in the US and Canada, as well as the optional rack mount adapter for enhanced installation flexibility.

Suppliers

Company
Product
Description
Supplier Links
Audio Visual (Audio Video), Amplifier; Product Range Bogen Communications - 87F2696 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual (Audio Video), Amplifier; Product Range Bogen Communications
87F2696
Audio Visual (Audio Video), Amplifier; Product Range Bogen Communications 87F2696
AUDIO VISUAL (AUDIO VIDEO), AMPLIFIER; Product Range:TPU Series; Plug Type:- RoHS Compliant: No

AUDIO VISUAL (AUDIO VIDEO), AMPLIFIER; Product Range:TPU Series; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 87F2696
Product Name Audio Visual (Audio Video), Amplifier; Product Range Bogen Communications
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423AEFS - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 dB
View Details
2 suppliers