Bogen Communications, Inc. Ceiling Speaker, 75Hz-20Khz, 4W; Transformer Power Tappings Bogen Communications SEC4T

Description
CEILING SPEAKER, 75HZ-20KHZ, 4W; Transformer Power Tappings:4W, 2W, 1W, 1/2W, 1/4W, 1/8W @ 70V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:76.2mm; External Width:181mm; External Depth:
Description
CEILING SPEAKER, 75HZ-20KHZ, 4W; Transformer Power Tappings:4W, 2W, 1W, 1/2W, 1/4W, 1/8W @ 70V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:76.2mm; External Width:181mm; External Depth:

Suppliers

Company
Product
Description
Supplier Links
Ceiling Speaker, 75Hz-20Khz, 4W; Transformer Power Tappings Bogen Communications - 46W2553 - Newark, An Avnet Company
Chicago, IL, United States
Ceiling Speaker, 75Hz-20Khz, 4W; Transformer Power Tappings Bogen Communications
46W2553
Ceiling Speaker, 75Hz-20Khz, 4W; Transformer Power Tappings Bogen Communications 46W2553
CEILING SPEAKER, 75HZ-20KHZ, 4W; Transformer Power Tappings:4W, 2W, 1W, 1/2W, 1/4W, 1/8W @ 70V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:76.2mm; External Width:181mm; External Depth:

CEILING SPEAKER, 75HZ-20KHZ, 4W; Transformer Power Tappings:4W, 2W, 1W, 1/2W, 1/4W, 1/8W @ 70V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:76.2mm; External Width:181mm; External Depth:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 46W2553
Product Name Ceiling Speaker, 75Hz-20Khz, 4W; Transformer Power Tappings Bogen Communications
Frequency Response 75 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS28-02W220-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2200 Hz
View Details