Bogen Communications, Inc. Speaker;50Hz to 12kHz;8In.Dia.;Speaker,Hanging Pendant;25/70V;7W;8 Ohms;95dB S86

Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.
Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.

Suppliers

Company
Product
Description
Supplier Links
Speaker;50Hz to 12kHz;8In.Dia.;Speaker,Hanging Pendant;25/70V;7W;8 Ohms;95dB - 70146576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;50Hz to 12kHz;8In.Dia.;Speaker,Hanging Pendant;25/70V;7W;8 Ohms;95dB
70146576
Speaker;50Hz to 12kHz;8In.Dia.;Speaker,Hanging Pendant;25/70V;7W;8 Ohms;95dB 70146576
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
    It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146576
Product Name Speaker;50Hz to 12kHz;8In.Dia.;Speaker,Hanging Pendant;25/70V;7W;8 Ohms;95dB
SPL 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
Speakers - 2603-CAC45-02W70-06-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 700 Hz
View Details