Bogen Communications, Inc. Speaker;70Hz to 15kHz;8In.Dia.;4W;8 Ohms;White;off white;96dB;10Oz S810T725PG8W

Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.
Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.

Suppliers

Company
Product
Description
Supplier Links
Speaker;70Hz to 15kHz;8In.Dia.;4W;8 Ohms;White;off white;96dB;10Oz - 70146582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;70Hz to 15kHz;8In.Dia.;4W;8 Ohms;White;off white;96dB;10Oz
70146582
Speaker;70Hz to 15kHz;8In.Dia.;4W;8 Ohms;White;off white;96dB;10Oz 70146582
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
    It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146582
Product Name Speaker;70Hz to 15kHz;8In.Dia.;4W;8 Ohms;White;off white;96dB;10Oz
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
5.25-inch Diameter Speaker - DS1357 - Biamp Systems, Ltd.
Specs
Size 5.25 inch (133 mm)
Application Loudspeaker; MusicAudio; Paging
View Details
 - SI-12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 127 dB
Nominal Power 500 watts
Maximum Power 1000 watts
View Details