Bogen Communications, Inc. Speaker; 70Hz to 15kHz; 8 In. Dia.; 4W;8 Ohms; 96 dB;10 Oz. S810

Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.
Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.

Suppliers

Company
Product
Description
Supplier Links
Speaker; 70Hz to 15kHz; 8 In. Dia.; 4W;8 Ohms; 96 dB;10 Oz. - 70146577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker; 70Hz to 15kHz; 8 In. Dia.; 4W;8 Ohms; 96 dB;10 Oz.
70146577
Speaker; 70Hz to 15kHz; 8 In. Dia.; 4W;8 Ohms; 96 dB;10 Oz. 70146577
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
    It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146577
Product Name Speaker; 70Hz to 15kHz; 8 In. Dia.; 4W;8 Ohms; 96 dB;10 Oz.
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Square Speakers - CES870S285KG08SMN400TGR - Challenge Electronics
Specs
SPL 87 dB
Nominal Power 8 watts
Maximum Power 16 watts
View Details