Bogen Communications, Inc. Speaker, Metal Box, 4W; Product Range Bogen Communications MB8TSLVR

Description
SPEAKER, METAL BOX, 4W; Product Range:-; Frequency Response Max:15kHz; Frequency Response Min:110Hz RoHS Compliant: No
Description
SPEAKER, METAL BOX, 4W; Product Range:-; Frequency Response Max:15kHz; Frequency Response Min:110Hz RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Speaker, Metal Box, 4W; Product Range Bogen Communications - 75M0456 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Metal Box, 4W; Product Range Bogen Communications
75M0456
Speaker, Metal Box, 4W; Product Range Bogen Communications 75M0456
SPEAKER, METAL BOX, 4W; Product Range:-; Frequency Response Max:15kHz; Frequency Response Min:110Hz RoHS Compliant: No

SPEAKER, METAL BOX, 4W; Product Range:-; Frequency Response Max:15kHz; Frequency Response Min:110Hz RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 75M0456
Product Name Speaker, Metal Box, 4W; Product Range Bogen Communications
Frequency Response 110 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Dynamic Mini Square Speaker - CES150S035AH8PMN500SR - Challenge Electronics
Specs
SPL 83 dB
Nominal Power 0.5000 watts
Maximum Power 0.7000 watts
View Details