Bogen Communications, Inc. Microphone, Hand Held Dynamic Cardioid Rohs Compliant Bogen Communications HDU150

Description
MICROPHONE, HAND HELD DYNAMIC CARDIOID ROHS COMPLIANT: NO
Datasheet
Description
MICROPHONE, HAND HELD DYNAMIC CARDIOID ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Hand Held Dynamic Cardioid Rohs Compliant Bogen Communications - 03K9182 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Hand Held Dynamic Cardioid Rohs Compliant Bogen Communications
03K9182
Microphone, Hand Held Dynamic Cardioid Rohs Compliant Bogen Communications 03K9182
MICROPHONE, HAND HELD DYNAMIC CARDIOID ROHS COMPLIANT: NO

MICROPHONE, HAND HELD DYNAMIC CARDIOID ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 03K9182
Product Name Microphone, Hand Held Dynamic Cardioid Rohs Compliant Bogen Communications
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details