Bogen Communications, Inc. Microphone, -76Db, Unidirectional, 12Khz; Directivity Bogen Communications DDU250

Description
MICROPHONE, -76DB, UNIDIRECTIONAL, 12KHZ; Directivity:Unidirec tional; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-76 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:12kHz RoHS Compliant: No
Datasheet
Description
MICROPHONE, -76DB, UNIDIRECTIONAL, 12KHZ; Directivity:Unidirec tional; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-76 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:12kHz RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -76Db, Unidirectional, 12Khz; Directivity Bogen Communications - 31C7919 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -76Db, Unidirectional, 12Khz; Directivity Bogen Communications
31C7919
Microphone, -76Db, Unidirectional, 12Khz; Directivity Bogen Communications 31C7919
MICROPHONE, -76DB, UNIDIRECTIONAL, 12KHZ; Directivity:Unidirec tional; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-76 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:12kHz RoHS Compliant: No

MICROPHONE, -76DB, UNIDIRECTIONAL, 12KHZ; Directivity:Unidirectional; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-76 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:12kHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 31C7919
Product Name Microphone, -76Db, Unidirectional, 12Khz; Directivity Bogen Communications
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details