SS-KR16PP -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-KR16PP
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-KR16PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-KR16PP |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Speed Limit
|
14000 rpm
|
|
Bearing Material
|
Stainless; STAINLESS STEEL 420C
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Load Rating
60 lbs (27.21 kg)
Outside Diameter
0.6250 inch (15.87 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Bearing Surface
Crowned
Design Units
Inch
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Hex Socket
Lubrication Fitting
3/16
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details