Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head BCR-1-1/4-B

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/4-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head
BCR-1-1/4-B
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head BCR-1-1/4-B
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-1-1/4-B
Product Name Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-11/16-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 1320 lbs (599 kg)
Bearing Material Steel
View Details