Weiss Technik North America, Inc. Hot Air Sterilizers Cleanrooms

Description
If you want to quickly, safely and cost-effectively sterilize samples or products, then the process of dry heat serialization is an interesting alternative to the other existing procedures. Only hot air is used in this procedure. Thanks to the high temperatures, the sterilization process requires no chemicals, providing further advantages. The product line SteriEvent consists of two clean room classes. An integrated HEPA circulating air filter is integrated to meet the requirements of the ISO 5 clean room classification. The filter is positioned directly in front of the air intake in the sterilization chamber. The laminar air flow technology ensures uniform temperature distribution. For units according to ISO 7 the air is continuously circulated and evenly distributed in the sterilization chamber resulting in only minimal temperature deviations. All sizes are available as stand-alone devices as well as ready for installation in a wall. We even offer pass-through versions with doors on both the front and back to separate your cleanroom from the unsterile area. In this design, the doors are equipped with an electric lock so only one door can be opened at a time. Items made of glass, such as vials, injection bottles and infusion bottles, or made of other thermally stable materials can be sterilized or depyrogenized at temperatures of up to 350 °C. Specifications Safe sterilization at temperatures of up to 250 °C and 350 °C – throughout the full sterilization cycle including heating and cooling for maximum sample and product protection Sterilizers comply with the DIN EN ISO 20857:2013 standard ISO 5 or ISO 7 clean room class in accordance to DIN EN ISO 14644-1 GMP and FDA conformity Pharma qualification package Comprehensive options e.g. pass-through version and process visualization
Request a Quote Datasheet
Description
If you want to quickly, safely and cost-effectively sterilize samples or products, then the process of dry heat serialization is an interesting alternative to the other existing procedures. Only hot air is used in this procedure. Thanks to the high temperatures, the sterilization process requires no chemicals, providing further advantages. The product line SteriEvent consists of two clean room classes. An integrated HEPA circulating air filter is integrated to meet the requirements of the ISO 5 clean room classification. The filter is positioned directly in front of the air intake in the sterilization chamber. The laminar air flow technology ensures uniform temperature distribution. For units according to ISO 7 the air is continuously circulated and evenly distributed in the sterilization chamber resulting in only minimal temperature deviations. All sizes are available as stand-alone devices as well as ready for installation in a wall. We even offer pass-through versions with doors on both the front and back to separate your cleanroom from the unsterile area. In this design, the doors are equipped with an electric lock so only one door can be opened at a time. Items made of glass, such as vials, injection bottles and infusion bottles, or made of other thermally stable materials can be sterilized or depyrogenized at temperatures of up to 350 °C. Specifications Safe sterilization at temperatures of up to 250 °C and 350 °C – throughout the full sterilization cycle including heating and cooling for maximum sample and product protection Sterilizers comply with the DIN EN ISO 20857:2013 standard ISO 5 or ISO 7 clean room class in accordance to DIN EN ISO 14644-1 GMP and FDA conformity Pharma qualification package Comprehensive options e.g. pass-through version and process visualization
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Grand Rapids, MI, United States
Hot Air Sterilizers Cleanrooms
Hot Air Sterilizers Cleanrooms
If you want to quickly, safely and cost-effectively sterilize samples or products, then the process of dry heat serialization is an interesting alternative to the other existing procedures. Only hot air is used in this procedure. Thanks to the high temperatures, the sterilization process requires no chemicals, providing further advantages. The product line SteriEvent consists of two clean room classes. An integrated HEPA circulating air filter is integrated to meet the requirements of the ISO 5 clean room classification. The filter is positioned directly in front of the air intake in the sterilization chamber. The laminar air flow technology ensures uniform temperature distribution. For units according to ISO 7 the air is continuously circulated and evenly distributed in the sterilization chamber resulting in only minimal temperature deviations. All sizes are available as stand-alone devices as well as ready for installation in a wall. We even offer pass-through versions with doors on both the front and back to separate your cleanroom from the unsterile area. In this design, the doors are equipped with an electric lock so only one door can be opened at a time. Items made of glass, such as vials, injection bottles and infusion bottles, or made of other thermally stable materials can be sterilized or depyrogenized at temperatures of up to 350 °C. Specifications Safe sterilization at temperatures of up to 250 °C and 350 °C – throughout the full sterilization cycle including heating and cooling for maximum sample and product protection Sterilizers comply with the DIN EN ISO 20857:2013 standard ISO 5 or ISO 7 clean room class in accordance to DIN EN ISO 14644-1 GMP and FDA conformity Pharma qualification package Comprehensive options e.g. pass-through version and process visualization

If you want to quickly, safely and cost-effectively sterilize samples or products, then the process of dry heat serialization is an interesting alternative to the other existing procedures. Only hot air is used in this procedure. Thanks to the high temperatures, the sterilization process requires no chemicals, providing further advantages.

The product line SteriEvent consists of two clean room classes. An integrated HEPA circulating air filter is integrated to meet the requirements of the ISO 5 clean room classification. The filter is positioned directly in front of the air intake in the sterilization chamber. The laminar air flow technology ensures uniform temperature distribution. For units according to ISO 7 the air is continuously circulated and evenly distributed in the sterilization chamber resulting in only minimal temperature deviations.

All sizes are available as stand-alone devices as well as ready for installation in a wall. We even offer pass-through versions with doors on both the front and back to separate your cleanroom from the unsterile area. In this design, the doors are equipped with an electric lock so only one door can be opened at a time. Items made of glass, such as vials, injection bottles and infusion bottles, or made of other thermally stable materials can be sterilized or depyrogenized at temperatures of up to 350 °C.

Specifications

  • Safe sterilization at temperatures of up to 250 °C and 350 °C – throughout the full sterilization cycle including heating and cooling for maximum sample and product protection
  • Sterilizers comply with the DIN EN ISO 20857:2013 standard
  • ISO 5 or ISO 7 clean room class in accordance to DIN EN ISO 14644-1
  • GMP and FDA conformity
  • Pharma qualification package
  • Comprehensive options e.g. pass-through version and process visualization
Supplier's Site Datasheet

Technical Specifications

  Weiss Technik North America, Inc.
Product Category Autoclaves and Sterilizers
Product Name Hot Air Sterilizers Cleanrooms
Internal Configuration Dry Heat
Unlock Full Specs
to access all available technical data