DCM Tech Inc. Flywheel Grinder SG7000

Description
DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface grinder family. The wide array of optional and standard tooling, heavy duty construction features, and industrial heritage provide the best value in the industry. Standard machines come with manual feed. Power head positioning and autofeed are available to reduce operator effort and increase production. DCM's exclusive Intelligent Autofeed not only advances the grinding wheel but senses motor load and backs off incrementally if the wheel loads up. At the end of the grinding cycle this incremental wheel retraction provides a final sparkout for improved finish and surface accuracy. The SG7000 is equipped with a 10 hp spindle motor and direct drive table rotating on a precision roller thrust bearing. A comprehensive assortment of grinding wheels and mounting adapters assure the most efficient production available on any work or piece. Applications: Automotive flywheels and pressure plates Diesel and Industrial Flywheels Racing floater plates Brake rotors Abrasive Options: DCM P/N 18-08161-100-83, 6" Self-Dressing CBN Wheel (Lasts 10X longer!) DCM P/N 18-00495-040-12, 6" Black Medium Hard Grade MANY Other Conventional Flywheel Grinding Stones Available
Description
DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface grinder family. The wide array of optional and standard tooling, heavy duty construction features, and industrial heritage provide the best value in the industry. Standard machines come with manual feed. Power head positioning and autofeed are available to reduce operator effort and increase production. DCM's exclusive Intelligent Autofeed not only advances the grinding wheel but senses motor load and backs off incrementally if the wheel loads up. At the end of the grinding cycle this incremental wheel retraction provides a final sparkout for improved finish and surface accuracy. The SG7000 is equipped with a 10 hp spindle motor and direct drive table rotating on a precision roller thrust bearing. A comprehensive assortment of grinding wheels and mounting adapters assure the most efficient production available on any work or piece. Applications: Automotive flywheels and pressure plates Diesel and Industrial Flywheels Racing floater plates Brake rotors Abrasive Options: DCM P/N 18-08161-100-83, 6" Self-Dressing CBN Wheel (Lasts 10X longer!) DCM P/N 18-00495-040-12, 6" Black Medium Hard Grade MANY Other Conventional Flywheel Grinding Stones Available

Suppliers

Company
Product
Description
Supplier Links
Flywheel Grinder - SG7000 - DCM Tech Inc.
Winona, MN, United States
Flywheel Grinder
SG7000
Flywheel Grinder SG7000
DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface grinder family. The wide array of optional and standard tooling, heavy duty construction features, and industrial heritage provide the best value in the industry. Standard machines come with manual feed. Power head positioning and autofeed are available to reduce operator effort and increase production. DCM's exclusive Intelligent Autofeed not only advances the grinding wheel but senses motor load and backs off incrementally if the wheel loads up. At the end of the grinding cycle this incremental wheel retraction provides a final sparkout for improved finish and surface accuracy. The SG7000 is equipped with a 10 hp spindle motor and direct drive table rotating on a precision roller thrust bearing. A comprehensive assortment of grinding wheels and mounting adapters assure the most efficient production available on any work or piece. Applications: Automotive flywheels and pressure plates Diesel and Industrial Flywheels Racing floater plates Brake rotors Abrasive Options: DCM P/N 18-08161-100-83, 6" Self-Dressing CBN Wheel (Lasts 10X longer!) DCM P/N 18-00495-040-12, 6" Black Medium Hard Grade MANY Other Conventional Flywheel Grinding Stones Available

DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface grinder family. The wide array of optional and standard tooling, heavy duty construction features, and industrial heritage provide the best value in the industry. Standard machines come with manual feed. Power head positioning and autofeed are available to reduce operator effort and increase production. DCM's exclusive Intelligent Autofeed not only advances the grinding wheel but senses motor load and backs off incrementally if the wheel loads up. At the end of the grinding cycle this incremental wheel retraction provides a final sparkout for improved finish and surface accuracy. The SG7000 is equipped with a 10 hp spindle motor and direct drive table rotating on a precision roller thrust bearing. A comprehensive assortment of grinding wheels and mounting adapters assure the most efficient production available on any work or piece.

Applications:

  • Automotive flywheels and pressure plates
  • Diesel and Industrial Flywheels
  • Racing floater plates
  • Brake rotors

Abrasive Options:

  • DCM P/N 18-08161-100-83, 6" Self-Dressing CBN Wheel (Lasts 10X longer!)
  • DCM P/N 18-00495-040-12, 6" Black Medium Hard Grade
  • MANY Other Conventional Flywheel Grinding Stones Available
Supplier's Site

Technical Specifications

  DCM Tech Inc.
Product Category Grinders and Grinding Machines
Product Number SG7000
Product Name Flywheel Grinder
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing; Wet Grinding; Pressure & Floater Plates, Brake Rotors
Rotary Speed 0 to 3600 rpm
Power 5 to 10 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Industrial Punch and Die Grinder - PDG - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Metal; MRO / Resurfacing; Tool and Die; Wet Grinding; Sharpen Punches and Dies
View Details
Ferris Wheel Grinder - FW-9D - Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Cylindrical; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Metal; Plastics or Composites; Rolls; Wet Grinding (optional feature); Rubber
View Details