BlueSens Gas Sensor GmbH CH4 Sensor for In-situ Gas Analysis BCP-CH4

Description
Methane is a very important gas in the chemical industry. When producing biogas the micro-organisms produce, apart from CO2, primarily also the decisive gas - combustible methane (CH4). The biogas that does not have an impact on the climate is a competitive alternative to fossil fuels. This CH4 sensor is easy to install and measures methane directly at the spot where the process takes place. The production of methane in the biogas plant (Methane Digester) can be ideally monitored by the sturdy BCP-CH4 series and thus also be controlled. In the combined heat and power plants (CHP) the current degree of efficiency can be analysed. The resistant and compact casing of the BCP-CH4 series has already proven its worth under heavy duty. The investment costs can be amortised very quickly thanks to the attractive price and the low maintenance costs. This in-situ CH4 sensor is easy to install and fits to every fermenter. And all this is offered with a very low level of maintenance. BCP-CH4 simplifies measurement - the cooling of the gas, cumbersome lines, valves or pumps are not needed. Thanks to the standard interfaces the data can be readout by any electronic process control system. The BCP-CH4 series is made for measuring on the large scale and is supplemented by the Yieldmaster series, which make the CH4 yield transparent at the laboratory scale. Your advantages Reasonably priced In-situ gas analysis Low investment cost Direct integration in gas pipes No extra gas cooler Installation of additional gas pipes is not necessary Fast installation due to standard connection Low maintenance costs Justification by the month Long-term stable Factory calibration is made with certificated test gases
Description
Methane is a very important gas in the chemical industry. When producing biogas the micro-organisms produce, apart from CO2, primarily also the decisive gas - combustible methane (CH4). The biogas that does not have an impact on the climate is a competitive alternative to fossil fuels. This CH4 sensor is easy to install and measures methane directly at the spot where the process takes place. The production of methane in the biogas plant (Methane Digester) can be ideally monitored by the sturdy BCP-CH4 series and thus also be controlled. In the combined heat and power plants (CHP) the current degree of efficiency can be analysed. The resistant and compact casing of the BCP-CH4 series has already proven its worth under heavy duty. The investment costs can be amortised very quickly thanks to the attractive price and the low maintenance costs. This in-situ CH4 sensor is easy to install and fits to every fermenter. And all this is offered with a very low level of maintenance. BCP-CH4 simplifies measurement - the cooling of the gas, cumbersome lines, valves or pumps are not needed. Thanks to the standard interfaces the data can be readout by any electronic process control system. The BCP-CH4 series is made for measuring on the large scale and is supplemented by the Yieldmaster series, which make the CH4 yield transparent at the laboratory scale. Your advantages Reasonably priced In-situ gas analysis Low investment cost Direct integration in gas pipes No extra gas cooler Installation of additional gas pipes is not necessary Fast installation due to standard connection Low maintenance costs Justification by the month Long-term stable Factory calibration is made with certificated test gases

Suppliers

Company
Product
Description
Supplier Links
CH4 Sensor for In-situ Gas Analysis - BCP-CH4 - BlueSens Gas Sensor GmbH
Herten, Germany
CH4 Sensor for In-situ Gas Analysis
BCP-CH4
CH4 Sensor for In-situ Gas Analysis BCP-CH4
Methane is a very important gas in the chemical industry. When producing biogas the micro-organisms produce, apart from CO2, primarily also the decisive gas - combustible methane (CH4). The biogas that does not have an impact on the climate is a competitive alternative to fossil fuels. This CH4 sensor is easy to install and measures methane directly at the spot where the process takes place. The production of methane in the biogas plant (Methane Digester) can be ideally monitored by the sturdy BCP-CH4 series and thus also be controlled. In the combined heat and power plants (CHP) the current degree of efficiency can be analysed. The resistant and compact casing of the BCP-CH4 series has already proven its worth under heavy duty. The investment costs can be amortised very quickly thanks to the attractive price and the low maintenance costs. This in-situ CH4 sensor is easy to install and fits to every fermenter. And all this is offered with a very low level of maintenance. BCP-CH4 simplifies measurement - the cooling of the gas, cumbersome lines, valves or pumps are not needed. Thanks to the standard interfaces the data can be readout by any electronic process control system. The BCP-CH4 series is made for measuring on the large scale and is supplemented by the Yieldmaster series, which make the CH4 yield transparent at the laboratory scale. Your advantages Reasonably priced In-situ gas analysis Low investment cost Direct integration in gas pipes No extra gas cooler Installation of additional gas pipes is not necessary Fast installation due to standard connection Low maintenance costs Justification by the month Long-term stable Factory calibration is made with certificated test gases

Methane is a very important gas in the chemical industry. When producing biogas the micro-organisms produce, apart from CO2, primarily also the decisive gas - combustible methane (CH4). The biogas that does not have an impact on the climate is a competitive alternative to fossil fuels. This CH4 sensor is easy to install and measures methane directly at the spot where the process takes place.

The production of methane in the biogas plant (Methane Digester) can be ideally monitored by the sturdy BCP-CH4 series and thus also be controlled. In the combined heat and power plants (CHP) the current degree of efficiency can be analysed. The resistant and compact casing of the BCP-CH4 series has already proven its worth under heavy duty. The investment costs can be amortised very quickly thanks to the attractive price and the low maintenance costs. This in-situ CH4 sensor is easy to install and fits to every fermenter. And all this is offered with a very low level of maintenance.

BCP-CH4 simplifies measurement - the cooling of the gas, cumbersome lines, valves or pumps are not needed. Thanks to the standard interfaces the data can be readout by any electronic process control system. The BCP-CH4 series is made for measuring on the large scale and is supplemented by the Yieldmaster series, which make the CH4 yield transparent at the laboratory scale.

Your advantages

  • Reasonably priced
  • In-situ gas analysis
  • Low investment cost
  • Direct integration in gas pipes
  • No extra gas cooler
  • Installation of additional gas pipes is not necessary
  • Fast installation due to standard connection
  • Low maintenance costs
  • Justification by the month
  • Long-term stable
  • Factory calibration is made with certificated test gases
Supplier's Site

Technical Specifications

  BlueSens Gas Sensor GmbH
Product Category Gas Sensors
Product Number BCP-CH4
Product Name CH4 Sensor for In-situ Gas Analysis
Gas Types Methane (CH4) / Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Gas Analyzer - SCK System - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Gas Types (Hot Cement Flue Gas)
Electrical Outputs Voltage
View Details
GPR-12-333-MH - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-10,000 ppm O2)
Electrical Outputs Current
View Details
CH-A3 Alphasense 2.5% Pellistor Gas Sensor -  - CO2Meter.com
Specs
Gas Types (CH-A3 Alphasense 2.5% Pellistor Gas Sensor)
Number of Gases Monitored Single
View Details