Blue Sky Energy, Inc. Remote Display IPN ProRemote

Description
The IPN-ProRemote combines full-featured charge controller monitoring and battery system monitoring into a single user friendly remote display. A bright crisp backlit LCD display with plain English language text and three simple front panel keys is extremely easy to use. With the IPN-ProRemote you no longer have to guess how much battery capacity remains. A high accuracy calculation of remaining battery capacity compensates for a variety of factors including charge/discharge current, battery size, type, temperature and how the battery was brought back to full charge. It even learns from past battery behavior to continuously improve accuracy! The IPN-ProRemote also monitors and controls BlueSky Energy’s IPN based charge controllers. It can monitor both the combined total and individual status of up to eight IPN charge controllers on a single IPN network. Depending on the particular charge controller model, certain additional parameters or settings can be accessed or modified with the IPN-ProRemote. By combining an advanced battery system monitor and charge controller display into a single unit, the IPN-Pro Remote eliminates the need for a separate battery monitor. It also simplifies installation and eliminates the headaches of trying to setup and synchronize separate charge controller and battery monitor systems.
Description
The IPN-ProRemote combines full-featured charge controller monitoring and battery system monitoring into a single user friendly remote display. A bright crisp backlit LCD display with plain English language text and three simple front panel keys is extremely easy to use. With the IPN-ProRemote you no longer have to guess how much battery capacity remains. A high accuracy calculation of remaining battery capacity compensates for a variety of factors including charge/discharge current, battery size, type, temperature and how the battery was brought back to full charge. It even learns from past battery behavior to continuously improve accuracy! The IPN-ProRemote also monitors and controls BlueSky Energy’s IPN based charge controllers. It can monitor both the combined total and individual status of up to eight IPN charge controllers on a single IPN network. Depending on the particular charge controller model, certain additional parameters or settings can be accessed or modified with the IPN-ProRemote. By combining an advanced battery system monitor and charge controller display into a single unit, the IPN-Pro Remote eliminates the need for a separate battery monitor. It also simplifies installation and eliminates the headaches of trying to setup and synchronize separate charge controller and battery monitor systems.

Suppliers

Company
Product
Description
Supplier Links
Remote Display - IPN ProRemote - Blue Sky Energy, Inc.
Vista, CA, USA
Remote Display
IPN ProRemote
Remote Display IPN ProRemote
The IPN-ProRemote combines full-featured charge controller monitoring and battery system monitoring into a single user friendly remote display. A bright crisp backlit LCD display with plain English language text and three simple front panel keys is extremely easy to use. With the IPN-ProRemote you no longer have to guess how much battery capacity remains. A high accuracy calculation of remaining battery capacity compensates for a variety of factors including charge/discharge current, battery size, type, temperature and how the battery was brought back to full charge. It even learns from past battery behavior to continuously improve accuracy! The IPN-ProRemote also monitors and controls BlueSky Energy’s IPN based charge controllers. It can monitor both the combined total and individual status of up to eight IPN charge controllers on a single IPN network. Depending on the particular charge controller model, certain additional parameters or settings can be accessed or modified with the IPN-ProRemote. By combining an advanced battery system monitor and charge controller display into a single unit, the IPN-Pro Remote eliminates the need for a separate battery monitor. It also simplifies installation and eliminates the headaches of trying to setup and synchronize separate charge controller and battery monitor systems.

The IPN-ProRemote combines full-featured charge controller monitoring and battery system monitoring into a single user friendly remote display. A bright crisp backlit LCD display with plain English language text and three simple front panel keys is extremely easy to use.

With the IPN-ProRemote you no longer have to guess how much battery capacity remains. A high accuracy calculation of remaining battery capacity compensates for a variety of factors including charge/discharge current, battery size, type, temperature and how the battery was brought back to full charge. It even learns from past battery behavior to continuously improve accuracy!

The IPN-ProRemote also monitors and controls BlueSky Energy’s IPN based charge controllers. It can monitor both the combined total and individual status of up to eight IPN charge controllers on a single IPN network. Depending on the particular charge controller model, certain additional parameters or settings can be accessed or modified with the IPN-ProRemote.

By combining an advanced battery system monitor and charge controller display into a single unit, the IPN-Pro Remote eliminates the need for a separate battery monitor. It also simplifies installation and eliminates the headaches of trying to setup and synchronize separate charge controller and battery monitor systems.

Supplier's Site

Technical Specifications

  Blue Sky Energy, Inc.
Product Category Digital Panel Meters
Product Number IPN ProRemote
Product Name Remote Display
Display Type Alphanumeric
Display Technology LCD
Display Colors Green
Width 112 mm (4.41 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers