Blue Sea Systems Blue Sea Systems 7720 AMI/MIDI Safety Fuse Block with Clear Cover, 200A, 32VDC - Bulk Packaging 7720B

Description
Not packaged for retail use. For retail product, see item 78157 Blue Sea Systems 7720 AMI / MIDI Safety Fuse Block - Bulk Packaging Category: Fuse Blocks Manufacturer: Blue Sea Systems Ignition protected for installation aboard gasoline or diesel powered boats Sealed cover protects fuses from the harsh marine environment Insulating cover satisfies ABYC/USCG insulation requirements Cover breakouts allow wire access in any direction Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Fuses sold separately Maximum Amperage: 200A with 2/0 Cable Recommended Screw Torque: 27 in-lb (3.05 N·m) Recommended Stud Torque: 120 in-lb (13.56 N·m) M5 Terminal Screw M8 Terminal Stud
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78157 Blue Sea Systems 7720 AMI / MIDI Safety Fuse Block - Bulk Packaging Category: Fuse Blocks Manufacturer: Blue Sea Systems Ignition protected for installation aboard gasoline or diesel powered boats Sealed cover protects fuses from the harsh marine environment Insulating cover satisfies ABYC/USCG insulation requirements Cover breakouts allow wire access in any direction Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Fuses sold separately Maximum Amperage: 200A with 2/0 Cable Recommended Screw Torque: 27 in-lb (3.05 N·m) Recommended Stud Torque: 120 in-lb (13.56 N·m) M5 Terminal Screw M8 Terminal Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7720 AMI/MIDI Safety Fuse Block with Clear Cover, 200A, 32VDC - Bulk Packaging - 78157B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7720 AMI/MIDI Safety Fuse Block with Clear Cover, 200A, 32VDC - Bulk Packaging
78157B
Blue Sea Systems 7720 AMI/MIDI Safety Fuse Block with Clear Cover, 200A, 32VDC - Bulk Packaging 78157B
Not packaged for retail use. For retail product, see item 78157 Blue Sea Systems 7720 AMI / MIDI Safety Fuse Block - Bulk Packaging Category: Fuse Blocks Manufacturer: Blue Sea Systems Ignition protected for installation aboard gasoline or diesel powered boats Sealed cover protects fuses from the harsh marine environment Insulating cover satisfies ABYC/USCG insulation requirements Cover breakouts allow wire access in any direction Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Fuses sold separately Maximum Amperage: 200A with 2/0 Cable Recommended Screw Torque: 27 in-lb (3.05 N·m) Recommended Stud Torque: 120 in-lb (13.56 N·m) M5 Terminal Screw M8 Terminal Stud

Not packaged for retail use. For retail product, see item 78157

  • Blue Sea Systems 7720 AMI / MIDI Safety Fuse Block - Bulk Packaging
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • Ignition protected for installation aboard gasoline or diesel powered boats
  • Sealed cover protects fuses from the harsh marine environment
  • Insulating cover satisfies ABYC/USCG insulation requirements
  • Cover breakouts allow wire access in any direction
  • Tin-plated copper buses and fuse clips
  • Accepts ring or spade type terminals
  • Fuses sold separately
  • Maximum Amperage: 200A with 2/0 Cable
  • Recommended Screw Torque: 27 in-lb (3.05 N·m)
  • Recommended Stud Torque: 120 in-lb (13.56 N·m)
  • M5 Terminal Screw
  • M8 Terminal Stud
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78157B
Product Name Blue Sea Systems 7720 AMI/MIDI Safety Fuse Block with Clear Cover, 200A, 32VDC - Bulk Packaging
Rated Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002611007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details