Blue Sea Systems Blue Sea Systems 5056B ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC - Bulk Packaging 5056B

Description
Provides water-resistant circuit protection for ATO/ATC fuses & circuit breakers in a compact footprint. The single side nesting design allows for wire entry from one side to maximize space. Not packaged for retail use. For retail product, see item 78165. Blue Sea Systems 5056B ST-Blade Fuse Block - Bulk Packaging Category: Fuse Blocks Manufacturer: Blue Sea Systems 4 Circuits with Cover Water-resistant design with standard ring or fork type terminals allows for simple wiring with standard tools Accepts a wide range of wire sizes Includes three wire plugs to maintain water resistant rating if less than four loads are required Accepts ATO and ATC fast-acting blade fuses Accepts ATO/ATC-Style low profile circuit breakers Nests with other ST-Blade Water-Resistant Fuse Blocks and Water-Resistant 100A Bus Bars to reduce wire Insulating cover meets ABYC/USCG insulation requirements Tin-plated copper busses and fuse clips Includes four write-on circuit labels Small format standard and custom labels available Spare fuse and fastener storage in cove Maximum Amperage: 80A per block, 25A per circuit 32VDC Fuses sold separately #8-32 Screws with captive star lock washer
Request a Quote Datasheet
Description
Provides water-resistant circuit protection for ATO/ATC fuses & circuit breakers in a compact footprint. The single side nesting design allows for wire entry from one side to maximize space. Not packaged for retail use. For retail product, see item 78165. Blue Sea Systems 5056B ST-Blade Fuse Block - Bulk Packaging Category: Fuse Blocks Manufacturer: Blue Sea Systems 4 Circuits with Cover Water-resistant design with standard ring or fork type terminals allows for simple wiring with standard tools Accepts a wide range of wire sizes Includes three wire plugs to maintain water resistant rating if less than four loads are required Accepts ATO and ATC fast-acting blade fuses Accepts ATO/ATC-Style low profile circuit breakers Nests with other ST-Blade Water-Resistant Fuse Blocks and Water-Resistant 100A Bus Bars to reduce wire Insulating cover meets ABYC/USCG insulation requirements Tin-plated copper busses and fuse clips Includes four write-on circuit labels Small format standard and custom labels available Spare fuse and fastener storage in cove Maximum Amperage: 80A per block, 25A per circuit 32VDC Fuses sold separately #8-32 Screws with captive star lock washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5056B ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC - Bulk Packaging - 78165B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5056B ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC - Bulk Packaging
78165B
Blue Sea Systems 5056B ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC - Bulk Packaging 78165B
Provides water-resistant circuit protection for ATO/ATC fuses & circuit breakers in a compact footprint. The single side nesting design allows for wire entry from one side to maximize space. Not packaged for retail use. For retail product, see item 78165. Blue Sea Systems 5056B ST-Blade Fuse Block - Bulk Packaging Category: Fuse Blocks Manufacturer: Blue Sea Systems 4 Circuits with Cover Water-resistant design with standard ring or fork type terminals allows for simple wiring with standard tools Accepts a wide range of wire sizes Includes three wire plugs to maintain water resistant rating if less than four loads are required Accepts ATO and ATC fast-acting blade fuses Accepts ATO/ATC-Style low profile circuit breakers Nests with other ST-Blade Water-Resistant Fuse Blocks and Water-Resistant 100A Bus Bars to reduce wire Insulating cover meets ABYC/USCG insulation requirements Tin-plated copper busses and fuse clips Includes four write-on circuit labels Small format standard and custom labels available Spare fuse and fastener storage in cove Maximum Amperage: 80A per block, 25A per circuit 32VDC Fuses sold separately #8-32 Screws with captive star lock washer

Provides water-resistant circuit protection for ATO/ATC fuses & circuit breakers in a compact footprint. The single side nesting design allows for wire entry from one side to maximize space.

Not packaged for retail use. For retail product, see item 78165.

  • Blue Sea Systems 5056B ST-Blade Fuse Block - Bulk Packaging
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • 4 Circuits with Cover
  • Water-resistant design with standard ring or fork type terminals allows for simple wiring with standard tools
  • Accepts a wide range of wire sizes
  • Includes three wire plugs to maintain water resistant rating if less than four loads are required
  • Accepts ATO and ATC fast-acting blade fuses
  • Accepts ATO/ATC-Style low profile circuit breakers
  • Nests with other ST-Blade Water-Resistant Fuse Blocks and Water-Resistant 100A Bus Bars to reduce wire
  • Insulating cover meets ABYC/USCG insulation requirements
  • Tin-plated copper busses and fuse clips
  • Includes four write-on circuit labels
  • Small format standard and custom labels available
  • Spare fuse and fastener storage in cove
  • Maximum Amperage: 80A per block, 25A per circuit
  • 32VDC Fuses sold separately
  • #8-32 Screws with captive star lock washer
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78165B
Product Name Blue Sea Systems 5056B ST-Blade Fuse Block, Water Resistant, 4 Circuits, 80A, 32VDC - Bulk Packaging
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002611011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details