Blue Sea Systems Blue Sea Systems 5046 ST Blade Compact Fuse Block, 8 circuits 5046

Description
Packaged for retail use only. For bulk product, see item 78142B (must be logged in to purchase bulk) Blue Sea Systems 5046 ST Blade Compact Fuse Block Category: Fuse Blocks Manufacaturer: Blue Sea Systems 100A per block - 30A per circuit Ignition protected when the cover is in place Meets ISO 8446 and SAE J1171 ratings for use in a Gasoline engine compartment Single side design allows wire entry from one side to minimize footprint Tin-plated copper buses and fuse clips #10-32 terminal stud size #8 mounting screw
Request a Quote Datasheet
Description
Packaged for retail use only. For bulk product, see item 78142B (must be logged in to purchase bulk) Blue Sea Systems 5046 ST Blade Compact Fuse Block Category: Fuse Blocks Manufacaturer: Blue Sea Systems 100A per block - 30A per circuit Ignition protected when the cover is in place Meets ISO 8446 and SAE J1171 ratings for use in a Gasoline engine compartment Single side design allows wire entry from one side to minimize footprint Tin-plated copper buses and fuse clips #10-32 terminal stud size #8 mounting screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5046 ST Blade Compact Fuse Block, 8 circuits - 78142 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5046 ST Blade Compact Fuse Block, 8 circuits
78142
Blue Sea Systems 5046 ST Blade Compact Fuse Block, 8 circuits 78142
Packaged for retail use only. For bulk product, see item 78142B (must be logged in to purchase bulk) Blue Sea Systems 5046 ST Blade Compact Fuse Block Category: Fuse Blocks Manufacaturer: Blue Sea Systems 100A per block - 30A per circuit Ignition protected when the cover is in place Meets ISO 8446 and SAE J1171 ratings for use in a Gasoline engine compartment Single side design allows wire entry from one side to minimize footprint Tin-plated copper buses and fuse clips #10-32 terminal stud size #8 mounting screw

Packaged for retail use only. For bulk product, see item 78142B (must be logged in to purchase bulk)

  • Blue Sea Systems 5046 ST Blade Compact Fuse Block
  • Category: Fuse Blocks
  • Manufacaturer: Blue Sea Systems
  • 100A per block - 30A per circuit
  • Ignition protected when the cover is in place
  • Meets ISO 8446 and SAE J1171 ratings for use in a Gasoline engine compartment
  • Single side design allows wire entry from one side to minimize footprint
  • Tin-plated copper buses and fuse clips
  • #10-32 terminal stud size
  • #8 mounting screw
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78142
Product Name Blue Sea Systems 5046 ST Blade Compact Fuse Block, 8 circuits
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers