Blue Sea Systems Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover 5028

Description
Packaged for retail use only. For bulk product, see item 78154B (must be logged in to purchase bulk) Blue Sea Systems 5028 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 6 Circuits with Cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push-button latch that provides easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses; fuses sold separately Maximum Amperage: 100A per block, 30A per circuit #8 Screw (M4) Mounting screw
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78154B (must be logged in to purchase bulk) Blue Sea Systems 5028 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 6 Circuits with Cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push-button latch that provides easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses; fuses sold separately Maximum Amperage: 100A per block, 30A per circuit #8 Screw (M4) Mounting screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover - 78154 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover
78154
Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover 78154
Packaged for retail use only. For bulk product, see item 78154B (must be logged in to purchase bulk) Blue Sea Systems 5028 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 6 Circuits with Cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push-button latch that provides easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses; fuses sold separately Maximum Amperage: 100A per block, 30A per circuit #8 Screw (M4) Mounting screw

Packaged for retail use only. For bulk product, see item 78154B (must be logged in to purchase bulk)

  • Blue Sea Systems 5028 ST Blade Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • 6 Circuits with Cover
  • Positive distribution bus with #10-32 stud
  • Can be used for 24-hour circuits
  • Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push-button latch that provides easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification
  • Tin-plated copper buses and fuse clips
  • Accepts ring or spade type terminals
  • Accepts ATO and ATC fast acting blade fuses; fuses sold separately
  • Maximum Amperage: 100A per block, 30A per circuit
  • #8 Screw (M4) Mounting screw
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78154
Product Name Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers