Blue Sea Systems Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC 2702

Description
Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus Material
Request a Quote
Description
Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus Material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC - 78244 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC
78244
Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC 78244
Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus Material
  • Blue Sea Systems 2702 DualBus Busbar
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • Combines Negative and positive buses on one block
  • 300VAC or 48VDC Maximum Voltage
  • 10 screw terminals per bus
  • #8-32 screw terminal
  • Tin-plated copper CDA 110 / UNS 11000 Bus Material
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78244
Product Name Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/10 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2050842-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 15 amps
View Details