The 2P18U3/6 is a two-phase UL508 listed busbar with standard spacing, rated for 80A at 600V AC/DC using 18mm² copper conductors, and meets UL1077/508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. It has a length of 104mm with six pins and is constructed from copper with a polyamide insulation housing. The busbar supports line/load reversibility and can be cut without losing UL approval. Accessories include power feed lugs and insulation caps for terminal protection.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P18U3/6 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |