Blonder Tongue Laboratories, Inc. Pneumatic Filter 4576

Description
VARI-FLEX FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
VARI-FLEX FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 56384974 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
56384974
Pneumatic Filter 56384974
VARI-FLEX FILTER. FREE 2 YEAR RADWELL WARRANTY

VARI-FLEX FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 56384974
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
40mm Plastic Fan Filter Retainer - 09150-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details