Advantech Power Supply, AC to 5VDC, 3A, 15W BB-SDI18-5-U-P5

Description
Power Supply, AC to 5VDC, 3A, 15W Up to 18 W continuous power No-load power consumption < 0.075 W Universal input voltage range Over voltage, over current, and short circuit protections IEC 62368-1 and IEC 60950-1 compliant; DoE Level VI and CoC Tier 2 compliant L/cUL, GS, PSE safety approvals Limited Power Source (LPS) rated
Request a Quote Datasheet
Description
Power Supply, AC to 5VDC, 3A, 15W Up to 18 W continuous power No-load power consumption < 0.075 W Universal input voltage range Over voltage, over current, and short circuit protections IEC 62368-1 and IEC 60950-1 compliant; DoE Level VI and CoC Tier 2 compliant L/cUL, GS, PSE safety approvals Limited Power Source (LPS) rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, AC to 5VDC, 3A, 15W - BB-SDI18-5-U-P5 - Advantech
Cincinnati, OH, United States
Power Supply, AC to 5VDC, 3A, 15W
BB-SDI18-5-U-P5
Power Supply, AC to 5VDC, 3A, 15W BB-SDI18-5-U-P5
Power Supply, AC to 5VDC, 3A, 15W Up to 18 W continuous power No-load power consumption < 0.075 W Universal input voltage range Over voltage, over current, and short circuit protections IEC 62368-1 and IEC 60950-1 compliant; DoE Level VI and CoC Tier 2 compliant L/cUL, GS, PSE safety approvals Limited Power Source (LPS) rated

Power Supply, AC to 5VDC, 3A, 15W

  • Up to 18 W continuous power
  • No-load power consumption < 0.075 W
  • Universal input voltage range
  • Over voltage, over current, and short circuit protections
  • IEC 62368-1 and IEC 60950-1 compliant; DoE Level VI and CoC Tier 2 compliant
  • L/cUL, GS, PSE safety approvals
  • Limited Power Source (LPS) rated
Buy Now Datasheet
AC DC Desktop, Wall Power Adapters - 2084-BB-SDI18-5-U-P5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2084-BB-SDI18-5-U-P5-ND
AC DC Desktop, Wall Power Adapters 2084-BB-SDI18-5-U-P5-ND
POWER SUPPLY, 5VDC, 3A, 15W

POWER SUPPLY, 5VDC, 3A, 15W

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number BB-SDI18-5-U-P5 2084-BB-SDI18-5-U-P5-ND
Product Name Power Supply, AC to 5VDC, 3A, 15W AC DC Desktop, Wall Power Adapters
Type DC Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details
80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details