Features
PWR XFMR LAMINATED 8.5VA CHAS MT
Dual Bobbin Design, 115 VAC Primary, 60 Hz Frequency Range, Open Style Chassis Mount Transformers
PWR XFMR LAMINATED 8.5VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166J8 | 166J8 | HM509-ND | 70181256 | 166J8 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:8.5VCT;Sec:1A | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Output Voltage | 8.5 volts | 8.5 volts | 8.5 volts | 8.5 volts | |
| Power Rating (VA) | 8.5 VA | 115 VA | 8.5 VA | 8.5 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |