BLOCK Transformatoren-Elektronik GmbH Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block UDNC 24-9 C

Description
POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:216W; Output Voltage - Output 1:24VDC; Output Current - Output 1:9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:216W; Output Voltage - Output 1:24VDC; Output Current - Output 1:9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block - 54X2816 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block
54X2816
Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block 54X2816
POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:216W; Output Voltage - Output 1:24VDC; Output Current - Output 1:9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:216W; Output Voltage - Output 1:24VDC; Output Current - Output 1:9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54X2816
Product Name Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details