BLOCK Transformatoren-Elektronik GmbH Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block UDNC 24-25 C

Description
POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24VDC; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24VDC; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block - 54X2813 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block
54X2813
Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block 54X2813
POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24VDC; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24VDC; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54X2813
Product Name Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details