BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block ST 250/11/24

Description
TRANSFORMER, ISO, 24VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block - 55X2523 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block
55X2523
Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block 55X2523
TRANSFORMER, ISO, 24VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2523
Product Name Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω - JTX-2-10T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Step Down Transformers - 3-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 30 VA
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-420-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details