Triad Magnetics Single Secondary Chassis Mount Power Transformers F-318X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-318X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-318X
Single Secondary Chassis Mount Power Transformers F-318X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1972-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1972-ND
Power Transformers 237-1972-ND
PWR XFMR LAMINATED 37.8VA CHAS

PWR XFMR LAMINATED 37.8VA CHAS

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-318X
Transformers - Power Transformers F-318X
PWR XFMR LAMINATED 37.8VA CHAS

PWR XFMR LAMINATED 37.8VA CHAS

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number F-318X 237-1972-ND F-318X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD6-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-146XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-326X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers