ELECTRONIC CIRCUIT BREAKER, WITH THERMOMAGNETIC CHARACTERISTICS, ECONOMY SMART, INPUT/OUTPUT RATED VOLTAGE - 24 V DC, INPUT CURRENT - 12 AMP, OUTPUT CURRENT - 2 X 1-6 AMP. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC CIRCUIT BREAKER, 24VDC, 6A; Product Range:Economy Smart Series; Current Rating:12A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:500ms RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 133876820 | 54Y0399 |
| Product Name | Circuit Breaker Trip | Electronic Circuit Breaker, 24Vdc, 6A; Product Range Block |
| Rated Current | 6 to 12 amps | 12 amps |