POWER SUPPLY, PRIMARY SWITCHED MODE, INPUT - 100-240 V AC, OUTPUT - 24 V DC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 70655346 | 53Y0110 |
| Product Name | Power Supply | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Block |
| Type | DC Power Supply | |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 24.0 volts |